Dynapar Corp. CPL Flexible Shaft Coupling CPLM1000250

Description
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.
Description
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

Suppliers

Company
Product
Description
Supplier Links
CPL Flexible Shaft Coupling - CPLM1000250 - Dynapar Corp.
Gurnee, IL, USA
CPL Flexible Shaft Coupling
CPLM1000250
CPL Flexible Shaft Coupling CPLM1000250
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

The method of coupling rotational input to an encoder is an important consideration.Excessive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

Supplier's Site

Technical Specifications

  Dynapar Corp.
Product Category Flexible Couplings
Product Number CPLM1000250
Product Name CPL Flexible Shaft Coupling
Coupling Type Helical / Slit
Rated Torque 45 In-lbs (51.89 kg-cm)
Units English Design
Bore Diameter 0.2500 to 0.2362 inch (6.35 to 6 mm)
Coupling Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Coupling Flectors - 8087308 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.2 inch (56 mm)
View Details