Dynapar Corp. Pipe and Coupling CPL01500625

Description
DISCONTINUED BY MANUFACTURER, FLEXIBLE COUPLING, PRIMARY BORE: 5/8 INCH, SECONDARY BORE: 3/8-5/8 INCH, DIAMETER: 1.5 INCH, LENGTH: 1.5 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLEXIBLE COUPLING, PRIMARY BORE: 5/8 INCH, SECONDARY BORE: 3/8-5/8 INCH, DIAMETER: 1.5 INCH, LENGTH: 1.5 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 606711 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
606711
Pipe and Coupling 606711
DISCONTINUED BY MANUFACTURER, FLEXIBLE COUPLING, PRIMARY BORE: 5/8 INCH, SECONDARY BORE: 3/8-5/8 INCH, DIAMETER: 1.5 INCH, LENGTH: 1.5 INCH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLEXIBLE COUPLING, PRIMARY BORE: 5/8 INCH, SECONDARY BORE: 3/8-5/8 INCH, DIAMETER: 1.5 INCH, LENGTH: 1.5 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 606711
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details