Dynapar Corp. CPL Flexible Shaft Coupling CPL01500625

Description
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.
Description
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

Suppliers

Company
Product
Description
Supplier Links
CPL Flexible Shaft Coupling - CPL01500625 - Dynapar Corp.
Gurnee, IL, USA
CPL Flexible Shaft Coupling
CPL01500625
CPL Flexible Shaft Coupling CPL01500625
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

The method of coupling rotational input to an encoder is an important consideration.Excessive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

Supplier's Site

Technical Specifications

  Dynapar Corp.
Product Category Flexible Couplings
Product Number CPL01500625
Product Name CPL Flexible Shaft Coupling
Coupling Type Helical / Slit
Rated Torque 100 In-lbs (115 kg-cm)
Units English Design
Bore Diameter 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
Coupling Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
KHK GC1-12SJ12, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj12 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details