Dynapar Corp. Pipe and Coupling CPL00750250

Description
FLEXIBLE COUPLING: PRIMARY BORE: 1/4; SECONDARY BORE: 1/8, 1/4; DIAMETER: 0.750; LENGTH: 0.875. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE COUPLING: PRIMARY BORE: 1/4; SECONDARY BORE: 1/8, 1/4; DIAMETER: 0.750; LENGTH: 0.875. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 606674 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
606674
Pipe and Coupling 606674
FLEXIBLE COUPLING: PRIMARY BORE: 1/4; SECONDARY BORE: 1/8, 1/4; DIAMETER: 0.750; LENGTH: 0.875. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE COUPLING: PRIMARY BORE: 1/4; SECONDARY BORE: 1/8, 1/4; DIAMETER: 0.750; LENGTH: 0.875. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 606674
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.1873 / 0.2498
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
View Details
Coupling housing - EAMK-A-L95-95A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 3.16 lbs (1.43 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details