Dynapar Corp. Shaft Coupling 3520037

Description
DISCONTINUED BY MANUFACTURER, FLEXIBLE BELLOWS COUPLING, BORE 10MM, ALUMINUM FLANGE, W/SS BELLOWS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLEXIBLE BELLOWS COUPLING, BORE 10MM, ALUMINUM FLANGE, W/SS BELLOWS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 49382928 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
49382928
Shaft Coupling 49382928
DISCONTINUED BY MANUFACTURER, FLEXIBLE BELLOWS COUPLING, BORE 10MM, ALUMINUM FLANGE, W/SS BELLOWS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLEXIBLE BELLOWS COUPLING, BORE 10MM, ALUMINUM FLANGE, W/SS BELLOWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49382928
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Rigid coupling with bores of 0.375 / 0.375
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details