Dynapar Corp. Proximity Switch 109888-0001

Description
MOTION DETECTOR SENSOR, OPERATING VOLTAGE: 20-264 VAC/DC, LED, ADJUSTABLE FREQUENCY RANGE: 6-150 PULSES PER MIN, M30 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
MOTION DETECTOR SENSOR, OPERATING VOLTAGE: 20-264 VAC/DC, LED, ADJUSTABLE FREQUENCY RANGE: 6-150 PULSES PER MIN, M30 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 613806 - Radwell International
Willingboro, NJ, United States
Proximity Switch
613806
Proximity Switch 613806
MOTION DETECTOR SENSOR, OPERATING VOLTAGE: 20-264 VAC/DC, LED, ADJUSTABLE FREQUENCY RANGE: 6-150 PULSES PER MIN, M30 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY

MOTION DETECTOR SENSOR, OPERATING VOLTAGE: 20-264 VAC/DC, LED, ADJUSTABLE FREQUENCY RANGE: 6-150 PULSES PER MIN, M30 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 613806
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers