Dynamic Conveyor Corporation Spur Conveyors

Description
The DynaCon Spur Conveyor allows a gentle transfer of product from one conveying line to another possible. The powered Spur Conveyor is well suited for merging or diverging products and boxes. DynaCon Spur Conveyors are ideally suited for applications where numerous lines must transfer onto a main conveyor line. They can be used in conjunction with a pneumatic diverting arm for diverging applications or used to merge product from work stations, machines or similar operations onto a main trunk line conveyor. The DynaCon Spur Conveyor meets another conveyor at a 45 degree angle, allowing the transfer of product, while maintaining product orientation. Optional rapid part cooling available for up to 94.7 percent reduction in product cool down time. The Spur Conveyor is a plastic belt conveyor using a series of 4” wide plastic link style belts, running on a common/shared driveshaft, mounted in a center drive. The tailstock features a staggered end for each 4” belt, which creates the 45 degree in-feed. The DynaCon powered Spur Conveyor is available in widths ranging from 4” to 24” and can be up to 8 feet long.
Description
The DynaCon Spur Conveyor allows a gentle transfer of product from one conveying line to another possible. The powered Spur Conveyor is well suited for merging or diverging products and boxes. DynaCon Spur Conveyors are ideally suited for applications where numerous lines must transfer onto a main conveyor line. They can be used in conjunction with a pneumatic diverting arm for diverging applications or used to merge product from work stations, machines or similar operations onto a main trunk line conveyor. The DynaCon Spur Conveyor meets another conveyor at a 45 degree angle, allowing the transfer of product, while maintaining product orientation. Optional rapid part cooling available for up to 94.7 percent reduction in product cool down time. The Spur Conveyor is a plastic belt conveyor using a series of 4” wide plastic link style belts, running on a common/shared driveshaft, mounted in a center drive. The tailstock features a staggered end for each 4” belt, which creates the 45 degree in-feed. The DynaCon powered Spur Conveyor is available in widths ranging from 4” to 24” and can be up to 8 feet long.

Suppliers

Company
Product
Description
Supplier Links
 - Spur Conveyors - Dynamic Conveyor Corporation
Muskegon, MI, USA
Spur Conveyors
Spur Conveyors
The DynaCon Spur Conveyor allows a gentle transfer of product from one conveying line to another possible. The powered Spur Conveyor is well suited for merging or diverging products and boxes. DynaCon Spur Conveyors are ideally suited for applications where numerous lines must transfer onto a main conveyor line. They can be used in conjunction with a pneumatic diverting arm for diverging applications or used to merge product from work stations, machines or similar operations onto a main trunk line conveyor. The DynaCon Spur Conveyor meets another conveyor at a 45 degree angle, allowing the transfer of product, while maintaining product orientation. Optional rapid part cooling available for up to 94.7 percent reduction in product cool down time. The Spur Conveyor is a plastic belt conveyor using a series of 4” wide plastic link style belts, running on a common/shared driveshaft, mounted in a center drive. The tailstock features a staggered end for each 4” belt, which creates the 45 degree in-feed. The DynaCon powered Spur Conveyor is available in widths ranging from 4” to 24” and can be up to 8 feet long.

The DynaCon Spur Conveyor allows a gentle transfer of product from one conveying line to another possible. The powered Spur Conveyor is well suited for merging or diverging products and boxes. DynaCon Spur Conveyors are ideally suited for applications where numerous lines must transfer onto a main conveyor line.

They can be used in conjunction with a pneumatic diverting arm for diverging applications or used to merge product from work stations, machines or similar operations onto a main trunk line conveyor. The DynaCon Spur Conveyor meets another conveyor at a 45 degree angle, allowing the transfer of product, while maintaining product orientation. Optional rapid part cooling available for up to 94.7 percent reduction in product cool down time.

The Spur Conveyor is a plastic belt conveyor using a series of 4” wide plastic link style belts, running on a common/shared driveshaft, mounted in a center drive. The tailstock features a staggered end for each 4” belt, which creates the 45 degree in-feed. The DynaCon powered Spur Conveyor is available in widths ranging from 4” to 24” and can be up to 8 feet long.

Technical Specifications

  Dynamic Conveyor Corporation
Product Category Industrial Conveyors
Product Number Spur Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
AquaGard GT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 699 lbs (317 kg)
Speed 222 ft/min (113 cm/sec)
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details