Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 50 ft Length - 92781 92781

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92781 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92781 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 50 ft Length - 92781 - 616026-92781 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 50 ft Length - 92781
616026-92781
Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 50 ft Length - 92781 616026-92781
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92781 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92781 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92781
Product Name Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 50 ft Length - 92781
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton Metal AO Medium Spiral Band - 66261146089 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Mesh Screens - X1587 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details