Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92774 92774

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92774 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92774 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92774 - 616026-92774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92774
616026-92774
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92774 616026-92774
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92774 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92774 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92774
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92774
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Metalite® K225 Cloth Roll - 66261134300 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Hook & Loop Abrasive Paper, Oscillating Sand Paper - A-95750 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details