Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92772 92772

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92772 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92772 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92772 - 616026-92772 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92772
616026-92772
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92772 616026-92772
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92772 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92772 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92772
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92772
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus H875 File Sheet - 66261126512 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Backing / Base Combination
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Straight Cartridge Rolls - 45456 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 742527-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 400
View Details