Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92771 92771

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92771 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92771 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92771 - 616026-92771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92771
616026-92771
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92771 616026-92771
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92771 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92771 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92771
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92771
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Fine Grit Paper Sheet - 7660701830 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 150
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details
Copper Gauze -  - DME Company
DME Company
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 3600.00 to 14400.00 inch (91440 to 365760 mm)
View Details