Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 92767 92767

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92767 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92767 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 92767 - 616026-92767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 92767
616026-92767
Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 92767 616026-92767
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92767 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92767 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92767
Product Name Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 92767
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131686 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details