Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92764 92764

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92764 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92764 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92764 - 616026-92764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92764
616026-92764
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92764 616026-92764
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92764 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92764 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92764
Product Name Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92764
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126274 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Straight Cartridge Rolls - 45412 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details
Abrasive Paper, 3-5/8" x 9" - 742525-5-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details