Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 3 in Width x 50 ft Length - 92761 92761

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92761 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92761 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 3 in Width x 50 ft Length - 92761 - 616026-92761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 3 in Width x 50 ft Length - 92761
616026-92761
Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 3 in Width x 50 ft Length - 92761 616026-92761
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92761 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92761 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92761
Product Name Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 3 in Width x 50 ft Length - 92761
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus H875 File Sheet - 66261123622 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details