Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 2 in Width x 50 ft Length - 92744 92744

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92744 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 2 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92744 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 2 in Width x 50 ft Length - 92744 - 616026-92744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 2 in Width x 50 ft Length - 92744
616026-92744
Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 2 in Width x 50 ft Length - 92744 616026-92744
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92744 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92744 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92744
Product Name Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 2 in Width x 50 ft Length - 92744
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Medium Cloth Sheet - 07660768333 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Metalworking; MRO or Welding
Backing / Base Cloth; Light Cotton
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details