Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 1 in Width x 50 ft Length - 92735 92735

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92735 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92735 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 1 in Width x 50 ft Length - 92735 - 616026-92735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 1 in Width x 50 ft Length - 92735
616026-92735
Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 1 in Width x 50 ft Length - 92735 616026-92735
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92735 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92735 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92735
Product Name Dynabrade Diamond Lapping Film Roll - 3 Micron Grade - 1 in Width x 50 ft Length - 92735
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Adalox® A212 Paper Sheet - 66261100240 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Straight Cartridge Rolls - 45495 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.50 inch (38.1 mm)
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14102 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details