Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 1 in Width x 150 ft Length - 92727 92727

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92727 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92727 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 1 in Width x 150 ft Length - 92727 - 616026-92727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 1 in Width x 150 ft Length - 92727
616026-92727
Dynabrade Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 1 in Width x 150 ft Length - 92727 616026-92727
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92727 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92727 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92727
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 1 in Width x 150 ft Length - 92727
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660702061 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 120
View Details
Abrasive Paper, 4-1/2" x 11" - 794210-6 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details