Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92724 92724

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92724 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92724 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92724 - 616026-92724 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92724
616026-92724
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92724 616026-92724
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92724 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92724 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92724
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92724
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Lapping Plate -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
View Details
Norton MultiSand AO Coarse Grit Paper Cut Sheet - 7660705445 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1227 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 19.50 inch (495 mm)
Width 8.00 inch (203 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details