Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 1 in Width x 150 ft Length - 92720 92720

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92720 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 1 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92720 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 1 in Width x 150 ft Length - 92720 - 616026-92720 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 1 in Width x 150 ft Length - 92720
616026-92720
Dynabrade Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 1 in Width x 150 ft Length - 92720 616026-92720
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92720 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92720 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92720
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 1 in Width x 150 ft Length - 92720
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Square Pad - 66261194557 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding; Coarse Grit
Backing / Base Cloth
Features Closed
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 80
View Details