Dynabrade, Inc. Dynabrade DynaCut A/O Aluminum Oxide AO Sanding Belt - 37 in Width x 60 in Length - 79656 79656

Description
Dynabrade DynaCut sanding belt uses A/O aluminum oxide AO as the abrasive material. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 120. This particular Dynabrade sanding belt is 37 in wide by 60 in long.
Description
Dynabrade DynaCut sanding belt uses A/O aluminum oxide AO as the abrasive material. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 120. This particular Dynabrade sanding belt is 37 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade DynaCut A/O Aluminum Oxide AO Sanding Belt - 37 in Width x 60 in Length - 79656 - 616026-79656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade DynaCut A/O Aluminum Oxide AO Sanding Belt - 37 in Width x 60 in Length - 79656
616026-79656
Dynabrade DynaCut A/O Aluminum Oxide AO Sanding Belt - 37 in Width x 60 in Length - 79656 616026-79656
Dynabrade DynaCut sanding belt uses A/O aluminum oxide AO as the abrasive material. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 120. This particular Dynabrade sanding belt is 37 in wide by 60 in long.

Dynabrade DynaCut sanding belt uses A/O aluminum oxide AO as the abrasive material. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 120. This particular Dynabrade sanding belt is 37 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-79656
Product Name Dynabrade DynaCut A/O Aluminum Oxide AO Sanding Belt - 37 in Width x 60 in Length - 79656
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333562 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2794855 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 4" x 24" - 742324-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details