Dynabrade, Inc. Dynabrade DynaCut S/C Silicon Carbide SC Sanding Belt - 1 1/2 in Width x 30 in Length - 78453 78453

Description
Dynabrade DynaCut sanding belt uses S/C silicon carbide SC as the abrasive material. Dynabrade incorporates this S/C silicon carbide SC material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.
Description
Dynabrade DynaCut sanding belt uses S/C silicon carbide SC as the abrasive material. Dynabrade incorporates this S/C silicon carbide SC material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade DynaCut S/C Silicon Carbide SC Sanding Belt - 1 1/2 in Width x 30 in Length - 78453 - 616026-78453 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade DynaCut S/C Silicon Carbide SC Sanding Belt - 1 1/2 in Width x 30 in Length - 78453
616026-78453
Dynabrade DynaCut S/C Silicon Carbide SC Sanding Belt - 1 1/2 in Width x 30 in Length - 78453 616026-78453
Dynabrade DynaCut sanding belt uses S/C silicon carbide SC as the abrasive material. Dynabrade incorporates this S/C silicon carbide SC material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.

Dynabrade DynaCut sanding belt uses S/C silicon carbide SC as the abrasive material. Dynabrade incorporates this S/C silicon carbide SC material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-78453
Product Name Dynabrade DynaCut S/C Silicon Carbide SC Sanding Belt - 1 1/2 in Width x 30 in Length - 78453
Belt Type Nonwoven
Backing MicroMesh
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794855 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333560 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 4" x 24" - 742321-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details