Dynabrade, Inc. Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 4 in Diameter - Thickness 1/2 in - 78382 78382

Description
Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 8000 RPMs.
Description
Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 4 in Diameter - Thickness 1/2 in - 78382 - 616026-78382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 4 in Diameter - Thickness 1/2 in - 78382
616026-78382
Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 4 in Diameter - Thickness 1/2 in - 78382 616026-78382
Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 8000 RPMs.

Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 616026-78382
Product Name Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 4 in Diameter - Thickness 1/2 in - 78382
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
EZ Touch Contour Sponges -  - Norton Abrasives
Specs
Abrasive Type Aluminum Oxide; Silicon Carbide
Applications Cleaning and Surface Conditioning; Dry
Product / Material Worked Metalworking
View Details
Sandpaper, Sanding Blocks & Pads - 2205876 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 280
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details