Dynabrade, Inc. Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 78381 78381

Description
Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 5500 RPMs.
Description
Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 5500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 78381 - 616026-78381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 78381
616026-78381
Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 78381 616026-78381
Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 5500 RPMs.

Dynabrade buffing wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The wheel itself has a very coarse abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade buffing wheel can be run at a maximum speed of 5500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 616026-78381
Product Name Dynabrade Silicon Carbide Buffing Wheel - Very Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 78381
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834182135 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235765 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details