Dynabrade, Inc. 67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber 67219

Description
67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber
Description
67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber

Suppliers

Company
Product
Description
Supplier Links
67219 Power Arm, 2-3/4
Sunnyvale, CA, USA
67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber
616026-67219
67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber 616026-67219
67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber

67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67219
Product Name 67219 Power Arm, 2-3/4"" Dia. x 2"" W, 90 Duro Serrated Rubber
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2824205 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 8500 rpm
View Details
Angle Sander - RA14S-125PA5 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 9000 rpm
Power 1.5 HP
View Details