Dynabrade, Inc. 67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane 67217

Description
67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane
Description
67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane

Suppliers

Company
Product
Description
Supplier Links
67217 Power Arm, 1
Sunnyvale, CA, USA
67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane
616026-67217
67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane 616026-67217
67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane

67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67217
Product Name 67217 Power Arm, 1"" Dia. x 1-1/2"" W, 70 Duro Flat Urethane
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA9040S - 9" Angle Grinder - GA9040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Extended Straight Die Grinder - SMX16L - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 16000 rpm
View Details