Dynabrade, Inc. 67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber 67210

Description
67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber
Description
67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber

Suppliers

Company
Product
Description
Supplier Links
67210 Utility Arm, 4
Sunnyvale, CA, USA
67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber
616026-67210
67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber 616026-67210
67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber

67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67210
Product Name 67210 Utility Arm, 4"" Dia. x 5/8"" W, 40 Duro Serrated Rubber
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2662920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2200 to 7500 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA9020 - 9" Angle Grinder - GA9020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Large Angle Grinder - RA8 AVH-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 8500 rpm
Power 2 HP
View Details