Dynabrade, Inc. 67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber 67205

Description
67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber
Description
67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber

Suppliers

Company
Product
Description
Supplier Links
67205 Utility Arm, 3/4
Sunnyvale, CA, USA
67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber
616026-67205
67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber 616026-67205
67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber

67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67205
Product Name 67205 Utility Arm, 3/4"" Dia. x 1-1/2"" W, 70 Duro Flat Rubber
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2662920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2200 to 7500 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA6010Z - 6" Cut-Off/Angle Grinder - GA6010Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Angle Grinder - RA12M-C-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details