Dynabrade, Inc. 67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane 67203

Description
67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane
Description
67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane

Suppliers

Company
Product
Description
Supplier Links
67203 Utility Arm, 2
Sunnyvale, CA, USA
67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane
616026-67203
67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane 616026-67203
67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane

67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67203
Product Name 67203 Utility Arm, 2"" Dia. x 1/2"", 70 Duro Serrated Urethane
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7040S - 7" Angle Grinder - GA7040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8000 rpm
View Details
Extended Spindle Straight Die Grinder - SX16LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 16000 rpm
Power 0.8500 HP
View Details