Dynabrade, Inc. 67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane 67201

Description
67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane
Description
67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane

Suppliers

Company
Product
Description
Supplier Links
67201 Utility Arm, 2
Sunnyvale, CA, USA
67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane
616026-67201
67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane 616026-67201
67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane

67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67201
Product Name 67201 Utility Arm, 2"" Dia. x 3/4"", 70 Duro Serrated Urethane
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9558PB - 5" Paddle Switch Angle Grinder - 9558PB - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Angle Grinder - RA12M-100A - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details