Dynabrade, Inc. 67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm) 67188

Description
67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm)
Description
67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm)

Suppliers

Company
Product
Description
Supplier Links
67188 Contact Arm Assembly, 8
Sunnyvale, CA, USA
67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm)
616026-67188
67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm) 616026-67188
67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm)

67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm)

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67188
Product Name 67188 Contact Arm Assembly, 8"" (203 mm) x 2"" (51 mm)
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2566117 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 3000 to 8500 rpm
View Details
Angle Grinder - RA12M-115-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details