Dynabrade, Inc. 65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel 65133

Description
65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel
Description
65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel

Suppliers

Company
Product
Description
Supplier Links
65133 Contact Arm Assembly, 5/8
Sunnyvale, CA, USA
65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel
616026-65133
65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel 616026-65133
65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel

65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-65133
Product Name 65133 Contact Arm Assembly, 5/8"" Dia. x 1"" W, Urethane Wheel
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Turbine Pencil Grinder - ST100 - ATA Group
Specs
Type Grinder
Rotary Speed 100000 rpm
Power 0.0600 HP
View Details