Dynabrade, Inc. Dynabrade 43510 Die Grinder - 12 in Length -.4 hp 616026-43510

Description
Dynabrade 43510 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 12 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.
Description
Dynabrade 43510 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 12 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade 43510 Die Grinder - 12 in Length -.4 hp - 616026-43510 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade 43510 Die Grinder - 12 in Length -.4 hp
616026-43510
Dynabrade 43510 Die Grinder - 12 in Length -.4 hp 616026-43510
Dynabrade 43510 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 12 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.

Dynabrade 43510 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 12 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-43510
Product Name Dynabrade 43510 Die Grinder - 12 in Length -.4 hp
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2119376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2950 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA6010Z - 6" Cut-Off/Angle Grinder - GA6010Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Straight Die Grinder - SDM37L-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 37000 rpm
View Details