Dynabrade, Inc. Dynabrade 43505 Die Grinder - 11 in Length -.4 hp 616026-43505

Description
Dynabrade 43505 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 11 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.
Description
Dynabrade 43505 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 11 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade 43505 Die Grinder - 11 in Length -.4 hp - 616026-43505 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade 43505 Die Grinder - 11 in Length -.4 hp
616026-43505
Dynabrade 43505 Die Grinder - 11 in Length -.4 hp 616026-43505
Dynabrade 43505 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 11 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.

Dynabrade 43505 die grinder provides.4 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 11 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25000.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-43505
Product Name Dynabrade 43505 Die Grinder - 11 in Length -.4 hp
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2566117 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 3000 to 8500 rpm
View Details
Low Speed Angle Grinder - RA5-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 5500 rpm
Power 1.1 HP
View Details