Dynabrade, Inc. 57127 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder 57127

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 3"" Diameter, Right Angle, .55 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. Gearless design for reduced maintenance and downtime. * Removable side handle. Also includes safety-lock throttle lever, plus guard and wheel flange set.
Datasheet
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 3"" Diameter, Right Angle, .55 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. Gearless design for reduced maintenance and downtime. * Removable side handle. Also includes safety-lock throttle lever, plus guard and wheel flange set.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57127 3
Sunnyvale, CA, USA
57127 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-57127
57127 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-57127
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 3"" Diameter, Right Angle, .55 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. Gearless design for reduced maintenance and downtime. * Removable side handle. Also includes safety-lock throttle lever, plus guard and wheel flange set.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 3"" Diameter, Right Angle, .55 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. Gearless design for reduced maintenance and downtime. * Removable side handle. Also includes safety-lock throttle lever, plus guard and wheel flange set.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-57127
Product Name 57127 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 11500 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1887071 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 11000 rpm
Power Source Electric Motor
View Details
Extended Straight Die Grinder - SHG18LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 18000 rpm
Power 1.5 HP
View Details