Dynabrade, Inc. 56747 1 hp Straight-Line Die Grinder, Central Vacuum 56747

Description
* 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.
Description
* 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.

Suppliers

Company
Product
Description
Supplier Links
56747 1 hp Straight-Line Die Grinder, Central Vacuum - 616026-56747 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
56747 1 hp Straight-Line Die Grinder, Central Vacuum
616026-56747
56747 1 hp Straight-Line Die Grinder, Central Vacuum 616026-56747
* 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.

* 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-56747
Product Name 56747 1 hp Straight-Line Die Grinder, Central Vacuum
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Horizontal Belt Grinders -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Grinder
View Details
External Cylindrical Grinding - HG 208 CD - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details