Dynabrade, Inc. 56739 .7 hp 7 Degree Offset Die Grinder, Central Vacuum 56739

Description
* .7 hp Vacuum Die Grinders for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * .7 hp (522 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.
Description
* .7 hp Vacuum Die Grinders for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * .7 hp (522 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.

Suppliers

Company
Product
Description
Supplier Links
56739 .7 hp 7 Degree Offset Die Grinder, Central Vacuum - 616026-56739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
56739 .7 hp 7 Degree Offset Die Grinder, Central Vacuum
616026-56739
56739 .7 hp 7 Degree Offset Die Grinder, Central Vacuum 616026-56739
* .7 hp Vacuum Die Grinders for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * .7 hp (522 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.

* .7 hp Vacuum Die Grinders for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * .7 hp (522 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such as fiberglass, carbon fiber and composites. * Also includes Vacuum Sleeve, which can be easily trimmed to accommodate the length of the accessory. Sleeve can be trimmed horizontally or vertically, and is also removable. All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" Dia. Vacuum Hose Port. * Each model also includes 6 mm Collet Insert.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-56739
Product Name 56739 .7 hp 7 Degree Offset Die Grinder, Central Vacuum
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9557PBX1 - 4-1/4" Angle Grinder Power Pack - 9557PBX1 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
View Details
Extended Straight Die Grinder - SMX16L - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 16000 rpm
View Details