Dynabrade, Inc. 56727 .4 hp 7° Degree Offset Die Grinder, Central Vacuum 56727

Description
* Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient capture of dust, debris and contaminants such as Hexavalent Chromium. * For use on non-ferrous materials, such as fiberglass and composites. Includes 1/4"" Collet Insert and 6 mm Collet Insert. * All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Vacuum Sleeve can be trimmed, horizontally or vertically, to accommodate accessory or workpiece! (Also removable.) 1-1/4"" Dia. Vacuum Hose Port.
Description
* Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient capture of dust, debris and contaminants such as Hexavalent Chromium. * For use on non-ferrous materials, such as fiberglass and composites. Includes 1/4"" Collet Insert and 6 mm Collet Insert. * All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Vacuum Sleeve can be trimmed, horizontally or vertically, to accommodate accessory or workpiece! (Also removable.) 1-1/4"" Dia. Vacuum Hose Port.

Suppliers

Company
Product
Description
Supplier Links
56727 .4 hp 7° Degree Offset Die Grinder, Central Vacuum - 616026-56727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
56727 .4 hp 7° Degree Offset Die Grinder, Central Vacuum
616026-56727
56727 .4 hp 7° Degree Offset Die Grinder, Central Vacuum 616026-56727
* Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient capture of dust, debris and contaminants such as Hexavalent Chromium. * For use on non-ferrous materials, such as fiberglass and composites. Includes 1/4"" Collet Insert and 6 mm Collet Insert. * All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Vacuum Sleeve can be trimmed, horizontally or vertically, to accommodate accessory or workpiece! (Also removable.) 1-1/4"" Dia. Vacuum Hose Port.

* Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient capture of dust, debris and contaminants such as Hexavalent Chromium. * For use on non-ferrous materials, such as fiberglass and composites. Includes 1/4"" Collet Insert and 6 mm Collet Insert. * All models includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Vacuum Sleeve can be trimmed, horizontally or vertically, to accommodate accessory or workpiece! (Also removable.) 1-1/4"" Dia. Vacuum Hose Port.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-56727
Product Name 56727 .4 hp 7° Degree Offset Die Grinder, Central Vacuum
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7020 - 7" Angle Grinder - GA7020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details
Turbine Pencil Grinder - SPT100R-IMP - ATA Group
Specs
Type Grinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 100000 rpm
View Details