Dynabrade, Inc. 53531 Cone or Plug Grinder (Single Extension) 53531

Description
* Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)
Description
* Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

Suppliers

Company
Product
Description
Supplier Links
53531 Cone or Plug Grinder (Single Extension) - 616026-53531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
53531 Cone or Plug Grinder (Single Extension)
616026-53531
53531 Cone or Plug Grinder (Single Extension) 616026-53531
* Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

* Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53531
Product Name 53531 Cone or Plug Grinder (Single Extension)
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9565PC - 5" Paddle Switch Angle Grinder - 9565PC - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11500 rpm
View Details
Extended Spindle Straight Die Grinder - SX16LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 16000 rpm
Power 0.8500 HP
View Details