Dynabrade, Inc. 53522 Cone or Plug Grinder (Double Extension) 53522

Description
* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)
Datasheet
Description
* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53522 Cone or Plug Grinder (Double Extension) - 616026-53522 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
53522 Cone or Plug Grinder (Double Extension)
616026-53522
53522 Cone or Plug Grinder (Double Extension) 616026-53522
* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53522
Product Name 53522 Cone or Plug Grinder (Double Extension)
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 8872755 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Die grinder
Rotary Speed 25000 rpm
Power Source Electric Motor
View Details
Turbine Pencil Grinder - ST100-IMP - ATA Group
Specs
Type Grinder
Rotary Speed 100000 rpm
Power 0.0600 HP
View Details