Dynabrade, Inc. 53521 Cone or Plug Grinder (Single Extension) 53521

Description
* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)
Description
* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

Suppliers

Company
Product
Description
Supplier Links
53521 Cone or Plug Grinder (Single Extension) - 616026-53521 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
53521 Cone or Plug Grinder (Single Extension)
616026-53521
53521 Cone or Plug Grinder (Single Extension) 616026-53521
* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

* Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for minimal vibration. Extensions do not spin during tool use, so continuous tightening is not needed (as with some one-piece shaft-type extensions). * Tools can also be fitted with optional Buffing Pads, optional collets and inserts, plus optional Cone/Plug Wheels. (Note: Speed of tool must not exceed maximum operating speed of accessory.)

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53521
Product Name 53521 Cone or Plug Grinder (Single Extension)
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9565CV - 5" Angle Grinder - 9565CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 2800 to 10500 rpm
View Details
Low Speed Sander/Polisher - STX3L - ATA Group
Specs
Type Grinder
Rotary Speed 3000 rpm
Power 0.8500 HP
View Details