Dynabrade, Inc. 53512 .5 hp Straight-Line 3"" (76 mm) Extension Die Grinder 53512

Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 3"" workable reach. * Extended rear exhaust muffler design.
Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 3"" workable reach. * Extended rear exhaust muffler design.

Suppliers

Company
Product
Description
Supplier Links
53512 .5 hp Straight-Line 3
Sunnyvale, CA, USA
53512 .5 hp Straight-Line 3"" (76 mm) Extension Die Grinder
616026-53512
53512 .5 hp Straight-Line 3"" (76 mm) Extension Die Grinder 616026-53512
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 3"" workable reach. * Extended rear exhaust muffler design.

* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 3"" workable reach. * Extended rear exhaust muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53512
Product Name 53512 .5 hp Straight-Line 3"" (76 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
7" (180mm) Medium Angle Grinder - DW840 - DEWALT Industrial Tool Co.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8000 rpm
View Details
Extended Right Angle Sander - RAMX13LR - ATA Group
Specs
Type Grinder
Rotary Speed 13000 rpm
Power 1.1 HP
View Details