Dynabrade, Inc. 53506 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder 53506

Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.
Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

Suppliers

Company
Product
Description
Supplier Links
53506 .5 hp Straight-Line 7-1/4
Sunnyvale, CA, USA
53506 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder
616026-53506
53506 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder 616026-53506
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53506
Product Name 53506 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2119376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2950 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7031Y - 7" Angle Grinder - GA7031Y - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details
Straight Die Grinder - SDM30L-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 30000 rpm
View Details