Dynabrade, Inc. 52722 Cone or Plug 6"" (152 mm) Extension Wheel Grinder 52722

Description
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 20,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.
Description
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 20,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

Suppliers

Company
Product
Description
Supplier Links
52722 Cone or Plug 6
Sunnyvale, CA, USA
52722 Cone or Plug 6"" (152 mm) Extension Wheel Grinder
616026-52722
52722 Cone or Plug 6"" (152 mm) Extension Wheel Grinder 616026-52722
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 20,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 20,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52722
Product Name 52722 Cone or Plug 6"" (152 mm) Extension Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9557PB - 4-1/2" Paddle Switch Angle Grinder - 9557PB - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Angle Grinder - RA14-100PA4 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 15000 rpm
Power 1.5 HP
View Details