Dynabrade, Inc. 52721 Cone or Plug 6"" (152 mm) Extension Wheel Grinder 52721

Description
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 18,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.
Description
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 18,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

Suppliers

Company
Product
Description
Supplier Links
52721 Cone or Plug 6
Sunnyvale, CA, USA
52721 Cone or Plug 6"" (152 mm) Extension Wheel Grinder
616026-52721
52721 Cone or Plug 6"" (152 mm) Extension Wheel Grinder 616026-52721
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 18,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 18,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52721
Product Name 52721 Cone or Plug 6"" (152 mm) Extension Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GD0800C - 1/4" Die Grinder - GD0800C - Makita USA, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 7000 to 28000 rpm
View Details
Extended Straight Die Grinder - SHG18LR - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 18000 rpm
Power 1.5 HP
View Details