Dynabrade, Inc. 52719 Cone or Plug 6"" (152 mm) Extension Wheel Grinder 52719

Description
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 12,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.
Datasheet
Description
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 12,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52719 Cone or Plug 6
Sunnyvale, CA, USA
52719 Cone or Plug 6"" (152 mm) Extension Wheel Grinder
616026-52719
52719 Cone or Plug 6"" (152 mm) Extension Wheel Grinder 616026-52719
* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 12,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

* Cone or Plug Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * Straight Line, 1 hp, Rear Exhaust, 6"" Extension, 12,000 RPM. * Accepts optional Abrasive Cone or Plug Wheel, 1-1/4"" diameter. Governor-controlled motor maintains RPM under heavy load. * Safety-lock lever is included on all models. Standard cushioned grip enhances operator comfort and offers additional control. * Industrial applications in fabrication plants, welding shops, foundries, steel mills and shipyards.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52719
Product Name 52719 Cone or Plug 6"" (152 mm) Extension Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3200 rpm
Power Source Electric Motor
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7001L - 7" Angle Grinder - GA7001L - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Extended Straight Die Grinder - SHG18LR - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 18000 rpm
Power 1.5 HP
View Details