Dynabrade, Inc. 52711 2"" (51 mm) Dia. Right Angle Depressed Center Wheel Grinder 52711

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 2"" Diameter, Right Angle, .4 hp, Rear Exhaust. 15,000 RPM. * Includes 90999 Depressed Center Wheel (24 grit), 2"" diameter with 3/8"" center hole. Guard and wheel flange set also included. * Compact, short muffler design. * Optional 01462 Safety-Lock Throttle is available.
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 2"" Diameter, Right Angle, .4 hp, Rear Exhaust. 15,000 RPM. * Includes 90999 Depressed Center Wheel (24 grit), 2"" diameter with 3/8"" center hole. Guard and wheel flange set also included. * Compact, short muffler design. * Optional 01462 Safety-Lock Throttle is available.

Suppliers

Company
Product
Description
Supplier Links
52711 2
Sunnyvale, CA, USA
52711 2"" (51 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-52711
52711 2"" (51 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-52711
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 2"" Diameter, Right Angle, .4 hp, Rear Exhaust. 15,000 RPM. * Includes 90999 Depressed Center Wheel (24 grit), 2"" diameter with 3/8"" center hole. Guard and wheel flange set also included. * Compact, short muffler design. * Optional 01462 Safety-Lock Throttle is available.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 2"" Diameter, Right Angle, .4 hp, Rear Exhaust. 15,000 RPM. * Includes 90999 Depressed Center Wheel (24 grit), 2"" diameter with 3/8"" center hole. Guard and wheel flange set also included. * Compact, short muffler design. * Optional 01462 Safety-Lock Throttle is available.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52711
Product Name 52711 2"" (51 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7040S - 7" Angle Grinder - GA7040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8000 rpm
View Details
Low Vibration Die Grinder - SMD18LR - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 18000 rpm
View Details