Dynabrade, Inc. 52705 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder 52705

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 3"" Diameter, Right Angle, .4 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Reinforced Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Dual-wick lubrication system saturates gears with oil for increased performance, extended life and reduced downtime (following proper maintenance procedures). * 15,000 RPM air motor has Kevlar phenolic vanes for longer life. Safety-lock throttle lever, wheel guard and flanges are included.
Datasheet
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 3"" Diameter, Right Angle, .4 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Reinforced Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Dual-wick lubrication system saturates gears with oil for increased performance, extended life and reduced downtime (following proper maintenance procedures). * 15,000 RPM air motor has Kevlar phenolic vanes for longer life. Safety-lock throttle lever, wheel guard and flanges are included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52705 3
Sunnyvale, CA, USA
52705 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-52705
52705 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-52705
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 3"" Diameter, Right Angle, .4 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Reinforced Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Dual-wick lubrication system saturates gears with oil for increased performance, extended life and reduced downtime (following proper maintenance procedures). * 15,000 RPM air motor has Kevlar phenolic vanes for longer life. Safety-lock throttle lever, wheel guard and flanges are included.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 3"" Diameter, Right Angle, .4 hp, Rear Exhaust, 15,000 RPM. * Accepts optional 3"" diameter Type 27 Reinforced Depressed Center Wheel, with 3/8"" center hole (wheel width of 1/8"" to 1/4""). * Dual-wick lubrication system saturates gears with oil for increased performance, extended life and reduced downtime (following proper maintenance procedures). * 15,000 RPM air motor has Kevlar phenolic vanes for longer life. Safety-lock throttle lever, wheel guard and flanges are included.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52705
Product Name 52705 3"" (76 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2662916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA5010Z - 5" Angle Grinder - GA5010Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Extended Straight Die Grinder - SMX10LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 10000 rpm
View Details