Dynabrade, Inc. 52699 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 52699

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Suppliers

Company
Product
Description
Supplier Links
52699 1 hp Straight-Line 6
Sunnyvale, CA, USA
52699 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
616026-52699
52699 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 616026-52699
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52699
Product Name 52699 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA5020 - 5" Angle Grinder - GA5020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Extended Spindle Straight Die Grinder - SX16LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 16000 rpm
Power 0.8500 HP
View Details