Dynabrade, Inc. 52692 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 52692

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Suppliers

Company
Product
Description
Supplier Links
52692 1 hp Straight-Line 6
Sunnyvale, CA, USA
52692 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
616026-52692
52692 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 616026-52692
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52692
Product Name 52692 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 8412246 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 11000 rpm
Power Source Electric Motor
View Details
Angle Grinder - RA14-115PA4-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 13000 rpm
Power 1.5 HP
View Details