Dynabrade, Inc. 52686 1 hp Straight-Line Die Grinder 52686

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

Suppliers

Company
Product
Description
Supplier Links
52686 1 hp Straight-Line Die Grinder - 616026-52686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52686 1 hp Straight-Line Die Grinder
616026-52686
52686 1 hp Straight-Line Die Grinder 616026-52686
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52686
Product Name 52686 1 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9566CV - 6" Cut-Off/Angle Grinder - 9566CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 4000 to 9000 rpm
View Details
Angle Grinder - RA14-115DS1-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 13000 rpm
Power 1.5 HP
View Details